Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SER
Package Bulk
Switch Type Keyswitch
Shape Square
Color Gray
Illumination Illumination Opening
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.10mm L x 12.30mm W x 6.30mm H
Other Names 719-0302-000,*SR-KL-GY,SR-KL-GY,71077,71077,SRKL GY,SRKLGY,SR-KL-GY,*SRKL GY
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233857-SRKL GY
Ultra Librarian 3D Model Ultra Librarian SRKL GY CAD Model

Description

The SER series switch cap from C&K is a gray colored cap for use with SERU series switches.

  • Series: SER series
  • Color: gray
  • For Use With: SERU series switches
  • Illumination Opening: Yes
  • Mounting Type: snap fit
  • Package: bulk
  • Size: 17.10mm L x 12.30mm W x 6.30mm H
  • ECCN: EAR99
  • REACH: not affected by REACH
  • Obsolete: Yes

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for AT442A
TE Connectivity
CAP TOGGLE ROUND WHITE
Need more? Email Us
ECAD model for 1-1437627-7
NKK Switches
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
ECAD model for AT452C
EAO
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for 704.603.6
NKK Switches
MLW ILLUM ROCKER CAP
Need more? Email Us
ECAD model for AT4125E
C&K Components
SWITCH CAP RED
Need more? Email Us
ECAD model for 785103000
MEC Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
ECAD model for 1TS09
Honeywell
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us
ECAD model for AML51-F10B
MEC Switches
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
ECAD model for 1630002

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention