EN
  • EN
  • DE

MAX14808ETK+

Part No MAX14808ETK+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC MUX DUAL HV 68TQFN / Ultrasound Imaging PMIC 68-TQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications Ultrasound Imaging
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Base Product Number MAX14808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 986156-MAX14808ETK+
Ultra Librarian 3D Model Ultra Librarian MAX14808ETK+ CAD Model

Description

The MAX14808ETK+ from Maxim Integrated is a state-of-the-art high-voltage pulser, specifically designed for advanced medical ultrasound imaging applications. This integrated circuit is part of Maxim's high-performance, octal high-voltage pulser family and is engineered to deliver precise control and high-quality outputs for ultrasound transducer excitation.

Key Features

  • High-Voltage Outputs: The device can generate high-voltage pulses up to ±105V, making it suitable for driving the most demanding ultrasound transducers.
  • Eight Independent Channels: It features eight channels that can be individually controlled, providing flexibility and precision for a variety of imaging modes and techniques.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14808ETK+ helps in reducing the overall power consumption of ultrasound systems, which is crucial for portable and battery-powered devices.
  • Integrated Active Damping: The built-in active damping feature ensures rapid decay of the transmitted pulse, improving image resolution and clarity.
  • Flexible Control Interface: The device can be easily interfaced with a variety of microcontrollers or digital signal processors via its LVCMOS-compatible parallel interface.
  • Compact Package: The MAX14808ETK+ comes in a compact 64-pin TQFN-EP package, allowing for a reduced footprint in system designs.

Applications

This high-voltage pulser is ideal for a broad range of ultrasound applications, including:

  • Medical ultrasound imaging systems
  • Portable and handheld ultrasound devices
  • 3D and 4D imaging technologies
  • High-frequency ultrasound applications

Reliability and Safety

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX14808ETK+ is built to comply with medical industry regulations, ensuring safe operation in critical healthcare environments.

With its robust design, advanced features, and exceptional performance, the MAX14808ETK+ high-voltage pulser is an excellent choice for manufacturers looking to enhance the capabilities of their ultrasound systems.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess