EN
  • EN
  • DE

SMBJ5340BE3/TR13

Part No SMBJ5340BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6V 5W SMBJ / Zener Diode 6 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-SMBJ5340BE3/TR13TR,SMBJ5340BE3/TR13DKR-ND,SMBJ5340BE3/TR13-ND,SMBJ5340BE3/TR13TR,150-SMBJ5340BE3/TR13DKR,SMBJ5340BE3/TR13CT,150-SMBJ5340BE3/TR13CT,SMBJ5340BE3/TR13DKR,SMBJ5340BE3/TR13TR-ND,SMBJ5340BE3/TR13CT-ND
Standard Package 3,000
Win Source Part Number 1094162-SMBJ5340BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5340BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5340BE3/TR13 Zener Diode

The SMBJ5340BE3/TR13 is a high-quality Zener diode from Microchip Technology, a leader in the semiconductor industry. This precision device is part of Microchip's extensive range of voltage regulation components, designed to provide reliable performance in a variety of electronic applications. With its robust design and precise voltage control, the SMBJ5340BE3/TR13 is an excellent choice for designers looking to ensure voltage stability in their circuits.

Key Features:

  • Voltage Regulation: The SMBJ5340BE3/TR13 offers a nominal Zener voltage of 10V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant energy, making it ideal for higher power applications.
  • Package Type: It comes in a DO-214AA (SMBJ) package, which is known for its compact size and excellent power handling capabilities. This surface-mount package is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).
  • High Surge Capability: The device is designed to withstand surge events, providing additional protection against transient voltage spikes that can damage sensitive electronic components.
  • Temperature Stability: The SMBJ5340BE3/TR13 operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The SMBJ5340BE3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Microchip Technology's commitment to quality means that the SMBJ5340BE3/TR13 Zener diode is manufactured to the highest standards, ensuring reliability and performance. Whether you're designing a new product or looking for a component for repair or maintenance, the SMBJ5340BE3/TR13 is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess