EN
  • EN
  • DE

MAX14708ENA+T

Part No MAX14708ENA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701420-MAX14708ENA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14708ENA+T CAD Model

Description

MAX14708ENA+T - Precision Analog Front-End Controller by Maxim Integrated

The MAX14708ENA+T from Maxim Integrated is a highly integrated analog front-end (AFE) controller designed for precision measurement applications. This advanced AFE controller is ideal for systems requiring high accuracy and low noise performance, such as medical instrumentation, industrial process control, and battery-powered devices.

At the heart of the MAX14708ENA+T is a precision analog-to-digital converter (ADC) that provides exceptional accuracy and resolution. This ADC features a low-noise architecture that ensures clean and reliable signal conversion, which is critical for high-performance measurement systems. With its 24-bit resolution, the MAX14708ENA+T can detect even the smallest signal variations, making it perfect for applications requiring precise data acquisition.

The device operates on a single 2.7V to 3.6V power supply, minimizing power consumption while maintaining performance. This feature, combined with its small package size, makes the MAX14708ENA+T an excellent choice for portable and space-constrained applications. Furthermore, the device includes a flexible input multiplexer (MUX) that supports multiple input channels, allowing for versatile signal routing within the system.

One of the key benefits of the MAX14708ENA+T is its integrated programmable gain amplifier (PGA), which provides selectable gain settings to amplify low-level signals. This enables the AFE to adapt to different sensor outputs and maintain a high dynamic range. Additionally, the device incorporates a reference buffer, oscillator, and other support circuitry, reducing external component requirements and simplifying system design.

The MAX14708ENA+T also features a robust serial interface for communication with microcontrollers or digital signal processors. This interface supports standard SPI protocols, ensuring easy integration into existing digital systems.

Overall, the MAX14708ENA+T from Maxim Integrated is a versatile and high-precision AFE controller that offers a comprehensive solution for demanding measurement applications. Its combination of high resolution, low noise, and integrated features make it an ideal choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9105 $82.9105
2+ $80.3199 $160.6398
3+ $77.7280 $233.1840
4+ $75.1374 $300.5496
6+ $67.3654 $404.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess