EN
  • EN
  • DE

SZNUD3124LT1G

Part No SZNUD3124LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDUCTIVE LOAD DVR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 28V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 800 mOhm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1084061-SZNUD3124LT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZNUD3124LT1G CAD Model

Description

The SZNUD3124LT1G is a high-performance, low-voltage P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor’s extensive portfolio of semiconductor components that are known for their reliability and efficiency in various electronic applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it ideal for low voltage applications where power efficiency is crucial.
  • High Current Capacity: With the ability to handle substantial current, the SZNUD3124LT1G is suitable for a range of power management tasks.
  • Small Footprint: The compact SOT-23 package ensures that the device can be used in space-constrained applications without sacrificing performance.
  • Robust Thermal Performance: Its excellent thermal properties allow for better heat dissipation, contributing to the overall durability and longevity of the device.
  • ESD Protection: The SZNUD3124LT1G comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to sudden voltage spikes.

Applications

The SZNUD3124LT1G is versatile and can be used in a wide array of applications, including:

  • Power management modules
  • Battery-powered devices
  • Load switch applications
  • Portable electronics
  • DC/DC converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZNUD3124LT1G is no exception, as it is designed to meet stringent quality standards. It is a testament to ON Semiconductor's dedication to providing components that ensure reliable operation in a variety of electronic systems.

Environmental Compliance

The SZNUD3124LT1G is environmentally friendly and complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4932 $51.7860
250+ $0.4047 $101.1750
385+ $0.3920 $150.9200
530+ $0.3794 $201.0820
685+ $0.3667 $251.1895
915+ $0.3288 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess