EN
  • EN
  • DE

AD7245

Part No AD7245
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS 12-Bit DACPORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137010-AD7245
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7245 CAD Model

Description

AD7245: Precision 12-Bit DAC with Output Amplifier

The AD7245 from Analog Devices Inc. is a precision 12-bit Digital-to-Analog Converter (DAC) that comes with an integrated output amplifier designed to offer high-performance and ease of use in a wide range of applications. This innovative product is part of Analog Devices’ commitment to providing advanced technology for signal processing applications.

Key Features:

  • High Resolution: The AD7245 features a 12-bit resolution, ensuring precise digital-to-analog conversion for demanding applications where accuracy is critical.
  • Integrated Output Amplifier: The inclusion of an output amplifier simplifies design and reduces the need for external components, saving space and cost on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7245 operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Fast Settling Time: The DAC provides a fast settling time, which is essential for applications requiring quick response times, such as closed-loop control systems.
  • Flexible Reference Input: The device supports a flexible reference input, allowing users to set a custom full-scale output voltage to match the requirements of their specific application.
  • Easy Interface: The AD7245 is designed to interface easily with microprocessors and DSPs, featuring a parallel data input structure that simplifies the connection and data transfer process.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Process Control
  • Automated Test Equipment (ATE)
  • Portable Instrumentation

The AD7245 is an ideal choice for engineers and designers looking for a DAC that combines high precision and functionality with ease of use. Whether it's for industrial, data acquisition, or portable applications, the AD7245 provides a reliable solution for converting digital signals into precise analog outputs. Its robust design and integrated features make it a versatile component for a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess