EN
  • EN
  • DE

MAX14626ETT+T

Part No MAX14626ETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX14626 Series 40 V 20 mA Surface Mount Current Loop Protector - TDFN-6EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 kHz
Contact Plating Tin
Height 800 µm
Interface 2-Wire
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 40 V
Manufacturer Package Identifier T633-2C
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Nominal Supply Current 40 µA
Number of Pins 6
Operating Supply Current 40 µA
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542390000
Weight 50.008559 mg
Win Source Part Number 1182751-MAX14626ETT+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14626ETT+T CAD Model

Description

MAX14626ETT+T - Maxim Integrated Battery Protector IC

The MAX14626ETT+T from Maxim Integrated is a highly integrated battery protector IC designed to enhance the safety and longevity of rechargeable lithium-ion and lithium-polymer battery packs. This advanced circuitry solution is specifically engineered to prevent battery damage due to overvoltage, undervoltage, overcurrent, and short-circuit conditions, making it an essential component for portable electronic devices such as smartphones, tablets, and laptops.

Key Features:

  • High-Accuracy Voltage and Current Protection: The device ensures precise monitoring with tight threshold accuracies, safeguarding the battery cells from harmful operating conditions.
  • Configurable Overvoltage Protection (OVP): The OVP threshold can be set according to the requirements of the specific battery chemistry, ensuring optimal protection.
  • Undervoltage Lockout (UVLO): This feature prevents the battery from discharging below a critical voltage level, preserving the battery's health and preventing deep discharge scenarios.
  • Low Quiescent Current: The MAX14626ETT+T consumes minimal power when in operation, thereby reducing the drain on the battery and prolonging its life.
  • Small Package Size: The IC comes in a compact 6-pin TDFN package, making it suitable for space-constrained applications.
  • Integrated Charge Pump: This feature controls the external N-channel FETs, ensuring efficient power management within the battery circuit.

Applications:

  • Smartphones and Tablets
  • Portable Computing Devices
  • Power Banks
  • Portable Medical Devices
  • Consumer Electronics

The MAX14626ETT+T is a testament to Maxim Integrated's commitment to providing advanced protection solutions for battery-powered devices. Its integration of multiple protection features within a single IC allows for a reduction in the number of components required in the battery management system, simplifying design and improving reliability. This product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient manufacturing processes for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess