The MAX14607EWL+TCEZ is a state-of-the-art power protection device engineered by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This compact and efficient component is designed to enhance the safety and longevity of your electronic applications by providing essential protection against harmful overvoltage and overcurrent conditions.
Key Features
- Overvoltage Protection: The device ensures that the voltage levels do not exceed a certain threshold, thereby safeguarding sensitive electronics from potential damage.
- Overcurrent Protection: It monitors the current flow and prevents excessive currents that could lead to overheating or component failure.
- High Accuracy: Precision engineering allows for accurate sensing and response to abnormal conditions, maintaining the stability and performance of the system.
- Low Quiescent Current: The device is designed to consume minimal power when in idle state, which is ideal for battery-powered applications.
- Small Footprint: The MAX14607EWL+TCEZ comes in a compact package, making it suitable for space-constrained designs without compromising on functionality.
Applications
This versatile component is suitable for a wide array of applications where power protection is critical. These include portable consumer electronics, medical devices, and industrial equipment, among others. Its robust design ensures reliable operation in various environments, contributing to the overall durability of the end product.
Technical Specifications
Parameter
Value
Operating Voltage Range
2.3V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package Type
6-WLP (1.63mm x 1.63mm)
With its robust construction and Maxim Integrated's commitment to quality, the MAX14607EWL+TCEZ is a reliable choice for designers looking to incorporate effective power protection in their electronic designs.