EN
  • EN
  • DE

MAX14603ETA+

Part No MAX14603ETA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC INTEGRATED CIRCUIT / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX146
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701395-MAX14603ETA+
Ultra Librarian 3D Model Ultra Librarian MAX14603ETA+ CAD Model

Description

Maxim Integrated MAX14603ETA+ Overview

The MAX14603ETA+ is a high-performance, overvoltage protection device from Maxim Integrated designed to safeguard low-voltage systems against voltage spikes, surges, and other harmful conditions that can lead to system damage or failure. This compact and efficient device is an ideal choice for portable and space-constrained applications requiring robust overvoltage protection.

Key Features

  • Wide Operating Voltage Range: The MAX14603ETA+ operates over a broad voltage range, making it suitable for various applications.
  • Low On-Resistance: The device features a low on-resistance (RON) FET that minimizes power loss and helps maintain efficiency in your circuit.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet specific application requirements, ensuring precise control over the protection level.
  • Fast Response Time: The MAX14603ETA+ reacts quickly to overvoltage events, providing immediate protection to sensitive components.
  • Low Quiescent Current: Ideal for battery-powered devices, it has a low quiescent current that extends battery life by minimizing power draw when in standby mode.

Applications

The MAX14603ETA+ is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Electronics
  • Portable Media Players
  • Handheld Gaming Devices

Reliability and Safety

The device incorporates several safety features that make it a reliable choice for protecting sensitive electronics. These include automatic shutdown upon detection of an overvoltage condition, thermal shutdown to prevent overheating, and reverse-bias protection to ensure correct operation even under reverse connection scenarios.

Compact Form Factor

The MAX14603ETA+ comes in a small 8-pin TDFN package, allowing for easy integration into existing designs without requiring significant board space. This makes it especially useful for applications where space is at a premium.

In summary, the MAX14603ETA+ from Maxim Integrated offers a comprehensive solution for protecting low-voltage systems against potentially damaging voltage transients. Its combination of performance, precision, and compact design makes it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess