EN
  • EN
  • DE

MAX14595ETA+T

Part No MAX14595ETA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201840-MAX14595ETA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Logic -Translators, Level Shifters
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Ultra Librarian 3D Model Ultra Librarian MAX14595ETA+T CAD Model

Description

Maxim Integrated MAX14595ETA+T High-Speed USB Switch

The MAX14595ETA+T from Maxim Integrated is a high-performance, high-speed USB 2.0 (480Mbps) switch that is designed to enable USB multiplexing for a variety of applications. This versatile switch is particularly suited for portable devices where USB connectivity is required, such as smartphones, tablets, cameras, and laptops. With its compact package and integrated features, the MAX14595ETA+T is an ideal choice for designers looking to enhance the USB capabilities of their products while maintaining a small footprint.

The switch comes in a tiny 8-pin TDFN package, measuring just 2mm x 2mm, which makes it perfect for space-constrained applications. Its small size does not compromise its performance or functionality, as the MAX14595ETA+T offers low on-capacitance (C_ON) and on-resistance (R_ON), ensuring minimal signal distortion and power loss during operation.

One of the key features of the MAX14595ETA+T is its low-power consumption, which helps to extend the battery life of portable devices. The switch also includes an over-voltage protection (OVP) circuit, which protects the device against voltage spikes beyond the normal operating voltage. This is particularly important for safeguarding sensitive electronics in the event of unexpected power surges.

The MAX14595ETA+T is also equipped with an automatic VBUS switching function, which simplifies the design and reduces the need for external components. This feature allows the switch to automatically connect the VBUS signal to the appropriate path depending on the USB mode, whether the device is operating as a host or a peripheral.

For design flexibility, the MAX14595ETA+T supports both high-speed (480Mbps) and full-speed (12Mbps) USB operation. It also offers ESD protection up to ±15kV Air Gap and ±8kV Contact Discharge, which meets the IEC 61000-4-2 standard, providing robust protection against electrostatic discharge events.

In summary, the Maxim Integrated MAX14595ETA+T is a compact, high-speed USB switch with advanced protection features and low power consumption, making it a top choice for designers looking to incorporate reliable USB functionality into their space-sensitive applications.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess