EN
  • EN
  • DE

SST26VF020A-104I/MF

Part No SST26VF020A-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI/QUAD 8WDFN / FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF020
Other Names 150-SST26VF020A-104I/MFTR,150-SST26VF020A-104I/MFDKRINACTIVE,150-SST26VF020A-104I/MFCTINACTIVE,150-SST26VF020A-104I/MF
Standard Package 98
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254436-SST26VF020A-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF020A-104I/MF CAD Model

Description

Microchip Technology SST26VF020A-104I/MF Serial Flash Memory

The SST26VF020A-104I/MF is a high-performance, 2-Mbit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This device utilizes Microchip's proprietary SuperFlash technology, which offers low power consumption, high endurance, and fast read speeds, making it an ideal choice for embedded systems where performance and power efficiency are critical.

Key Features:

  • Memory Size: The device offers 2 Megabits (256K x 8) of storage capacity, allowing for ample space to store firmware, configuration data, or application code.
  • Interface Type: It employs an SPI (Serial Peripheral Interface) bus, which enables high-speed data transfer and simple integration with most microcontrollers.
  • Operating Voltage Range: The SST26VF020A-104I/MF operates over a broad voltage range of 2.7V to 3.6V, accommodating various system voltage requirements.
  • Performance: It offers fast read speeds of up to 104 MHz, ensuring quick access to data when speed is essential.
  • Endurance and Reliability: The SuperFlash technology provides excellent reliability with over 100,000 erase/write cycles and a data retention period of more than 20 years.
  • Temperature Range: This device is designed to perform in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Package: The SST26VF020A-104I/MF comes in an 8-pin SOIJ package, which is suitable for surface-mount technology and occupies minimal board space.

Microchip's SST26VF020A-104I/MF is a versatile memory solution that offers enhanced protection features such as software write protection for the lower quarter of the array, and hardware controlled locking through a write protect (WP) pin. This ensures the integrity and security of critical data. Additionally, the device supports full command-set compatibility to JEDEC standards, which allows for easy migration from other standard Serial Flash devices.

Whether you're developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the SST26VF020A-104I/MF provides a reliable and efficient memory option that can meet the demands of your application.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess