EN
  • EN
  • DE

MAX14586ETA

Part No MAX14586ETA
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701387-MAX14586ETA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14586ETA CAD Model

Description

The MAX14586ETA from Maxim Integrated is a versatile and high-performance solution designed for a wide array of applications requiring efficient power management. This compact, integrated circuit is engineered to meet the demanding needs of modern electronic devices, providing both flexibility and reliability in power regulation.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage, allowing it to be tailored to the specific requirements of the application.
  • High Efficiency: With its advanced design, the MAX14586ETA ensures high efficiency in power conversion, which is crucial for battery-powered devices.
  • Low Quiescent Current: The IC features a low quiescent current that minimizes power drain when in standby mode, thereby extending the battery life of portable devices.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, ensuring a safe and stable operation even under high load conditions.
  • Compact Package: The MAX14586ETA comes in a small, lead-free package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX14586ETA makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Wireless communication systems
  • Power supply modules

Technical Specifications

The MAX14586ETA is characterized by its technical specifications that ensure optimal performance:

  • Adjustable Output Voltage Range: Specific range as per datasheet
  • Package Type: TDFN-EP
  • Operating Temperature Range: Specified range typically from -40°C to +85°C
  • Protection Features: Over-temperature and over-current protection

Overall, the MAX14586ETA from Maxim Integrated is a powerful and reliable choice for designers looking to incorporate an efficient power management solution into their products. Its combination of features, including adjustable output, high efficiency, and thermal protection, make it an excellent choice for a wide variety of applications.

You May Also Be Interested in

Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess