EN
  • EN
  • DE

TBU-PK050-100-WH

Part No TBU-PK050-100-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 100MA 500VIMP / TBU® High-Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 300V
Part Number Series TBU-PK050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807773-TBU-PK050-100-WH
Ultra Librarian 3D Model Ultra Librarian TBU-PK050-100-WH CAD Model

Description

The Bourns Inc. TBU-PK050-100-WH is a surface-mount device.

  • Device Type: SMD 6.50mm x 4.00mm
  • Circuits: Two
  • Technology: Internal Switch
  • Working Voltage: 300V
  • Clamping Voltage: 500V
  • Packaging: Reel
  • Manufacturer Pack Quantity: 3,000
  • Obsolete: Yes
  • Applications: SLIC

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess