Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating 0°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 073738-MAX5904USA+
Ultra Librarian 3D Model Ultra Librarian MAX5904USA+ CAD Model

Description

Maxim Integrated MAX5904USA+ Product Overview

The MAX5904USA+ is a state-of-the-art overvoltage protection controller from Maxim Integrated, designed to safeguard low-voltage systems against damaging voltage transients. This compact and efficient device is a crucial component for a wide range of applications, including consumer electronics, telecommunications, and industrial equipment, where consistent performance and reliability are paramount.

Key Features

  • Voltage Protection: The MAX5904USA+ provides robust overvoltage protection by automatically disconnecting the load when the input voltage exceeds the overvoltage lockout (OVLO) threshold.
  • Adjustable OVLO: Designers can set the overvoltage lockout threshold according to their specific requirements, offering a versatile solution for various applications.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power consumption when in standby mode, contributing to energy efficiency in the end application.
  • Fast Response Time: The MAX5904USA+ boasts a rapid response to overvoltage events, providing quick protection to sensitive components and preventing potential damage.
  • Wide Operating Voltage Range: This controller operates over a broad voltage range, accommodating a variety of low-voltage systems.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety of the device by preventing overheating, ensuring stable operation under varying conditions.
  • Compact Package: Housed in a small 8-pin SOP package, the MAX5904USA+ is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX5904USA+ is a versatile device suitable for multiple applications, including:

  • Portable Consumer Electronics
  • Networking Equipment
  • Computers and Servers
  • Industrial Systems

With its combination of protection features, low power consumption, and compact form factor, the MAX5904USA+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and reliability of their low-voltage systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €34.8793
ECAD model for LTC4217IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €14.4898 €57.9593
8+ €11.8891 €95.1129
12+ €11.5176 €138.2114
17+ €11.1460 €189.4823
22+ €10.7745 €237.0393
29+ €9.6599 €280.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,950 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention