Product Overview: LT4356HS-3#PBF
The LT4356HS-3#PBF is a robust surge stopper device designed and manufactured by Linear Technology. This innovative component is engineered to protect sensitive electronic systems against high voltage spikes and surges that can occur in a variety of applications, including automotive, industrial, and telecommunications environments.
Key Features
- Surge Protection: The LT4356HS-3#PBF is capable of withstanding surges up to 100V, ensuring that downstream electronics are shielded from transient voltage spikes.
- Adjustable Output Clamp: Users can adjust the output clamp voltage to a desired level, providing flexibility and precise protection based on specific application requirements.
- Overcurrent Protection: This device includes a built-in overcurrent protection feature that limits the output current during fault conditions, preventing damage to the power supply and the load.
- Wide Operating Temperature Range: The LT4356HS-3#PBF is designed to operate reliably over a temperature range of -40°C to 125°C, making it suitable for harsh environments.
- Reverse Input Protection: The component protects itself and the load from negative input voltages, which can be particularly useful in battery-powered applications.
Applications
The LT4356HS-3#PBF is versatile and can be used in a variety of applications, including:
- Automotive electronics, such as ECUs and infotainment systems
- Industrial control systems and PLCs
- Avionics and marine electronics
- Telecommunications infrastructure
- Power supplies and converters
Product Specifications
- Part Number: LT4356HS-3#PBF
- Package: HSOP-16
- Operating Voltage Range: 4V to 80V (up to 100V surge capable)
- Operating Temperature: -40°C to 125°C
The LT4356HS-3#PBF from Linear Technology is a highly reliable surge stopper, providing essential protection for electronic systems against overvoltage events. Its rugged design and adjustable features ensure that it can be tailored to meet the demands of a wide range of applications, offering peace of mind that your electronics are safeguarded in the most challenging conditions.