EN
  • EN
  • DE

LTC4380HDD-2#PBF

Part No LTC4380HDD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355230-LTC4380HDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380HDD-2#PBF CAD Model

Description

Analog Devices Inc. LTC4380HDD-2#PBF Surge Stopper

The LTC4380HDD-2#PBF from Analog Devices Inc. is a state-of-the-art surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This compact and efficient component is a crucial addition to any system that requires robust protection against unpredictable voltage spikes that can occur due to power supply fluctuations, lightning strikes, or other electrical disturbances.

Encased in a durable 8-lead DFN package, the LTC4380HDD-2#PBF utilizes a low quiescent current surge stopper with an adjustable output clamp voltage. This feature allows designers to set the maximum voltage that their system components will be exposed to, ensuring that even in the most volatile power conditions, the integrity of the electronic system is maintained.

The device operates over a wide input voltage range of 4V to 72V, providing versatile usage across various applications, from automotive and industrial environments to sensitive communication infrastructure. Its robust design includes an overcurrent protection feature that limits the output current during overvoltage events, such as when the input voltage exceeds the set clamp level, further safeguarding the downstream components from damage.

One of the key advantages of the LTC4380HDD-2#PBF is its fast response time. The device can react quickly to surges, clamping them to a safe level in a matter of nanoseconds, which is essential for the protection of high-speed circuitry. Additionally, its low shutdown current enables energy-efficient operation, making it suitable for battery-powered applications where power conservation is critical.

The LTC4380HDD-2#PBF also features undervoltage lockout, which shuts down the device when the input voltage falls below a certain threshold, preventing system malfunction due to insufficient power supply. This attribute, combined with its thermal shutdown protection, ensures the device operates within safe temperature ranges, preventing thermal overload during extreme conditions.

In summary, the LTC4380HDD-2#PBF from Analog Devices Inc. is a reliable and versatile surge stopper, essential for protecting electronic systems from voltage spikes and surges. Its adjustable output clamp voltage, wide operating range, and fast response time make it an ideal choice for a variety of applications where durability and reliability are paramount.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,119 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess