EN
  • EN
  • DE

MAX14566BEETA+T

Part No MAX14566BEETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HOST CHARGER 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPST
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 021110-MAX14566BEETA+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14566BEETA+T CAD Model

Description

Product Overview: Maxim Integrated MAX14566BEETA+T

The MAX14566BEETA+T is a highly integrated solution from Maxim Integrated that serves as an ideal choice for USB accessory applications. Designed to provide a seamless interface between USB devices and the host, this product is an essential component for developers looking to create sophisticated and user-friendly USB-based products.

Key Features

  • USB 2.0 Hi-Speed Compatible: The MAX14566BEETA+T supports high-speed USB 2.0 data transfer, ensuring quick and efficient communication between devices.
  • Integrated Battery Charger Detection: The device includes automatic detection of USB standard downstream port (SDP), dedicated charging port (DCP), and charging downstream port (CDP), facilitating optimized charging for various USB devices.
  • Low Power Consumption: Designed with power efficiency in mind, this product helps to extend battery life in portable devices.
  • Robust ESD Protection: It features built-in electrostatic discharge (ESD) protection to safeguard the USB data lines, enhancing the durability and longevity of the product.
  • Flexible Power Supply Options: The MAX14566BEETA+T operates over a wide range of supply voltages, making it versatile for different USB applications.

Applications

The versatility of the MAX14566BEETA+T makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Other USB-Enabled Devices

Technical Specifications

With its compact form factor, the MAX14566BEETA+T is available in a 16-pin TQFN package and is specified over the extended -40°C to +85°C temperature range, catering to industrial standards and requirements.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14566BEETA+T is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of modern electronic devices.

In summary, the MAX14566BEETA+T from Maxim Integrated is a sophisticated accessory detection and control IC that offers a comprehensive solution for USB interfacing needs. Its integration of charger detection and data line protection, coupled with its low power consumption, makes it a smart choice for developers focused on creating innovative USB-powered devices.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess