Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 350 mOhm
Single Supply Voltage (V+) 2.4 V to 5.5 V
-3db Bandwidth 100MHz
Features Break-Before-Make
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 1066117-MAX14536EEVB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14536EEVB+T CAD Model

Description

Maxim Integrated MAX14536EEVB+T Evaluation Kit

The Maxim Integrated MAX14536EEVB+T is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX14536E overvoltage protection device. This advanced component is essential for safeguarding sensitive electronics from voltage transients and surges that can occur in a variety of applications, including portable devices, data lines, and power supplies.

The MAX14536E itself is an overvoltage protection controller with an integrated MOSFET, capable of protecting low-voltage systems against high-voltage faults up to +28V. This makes the MAX14536EEVB+T evaluation board an ideal platform for engineers and developers who are looking to integrate overvoltage protection into their designs with minimal hassle and maximum efficiency.

The evaluation board is designed with user convenience in mind, featuring easy-to-access test points and a simple layout that allows for quick setup and experimentation. The MAX14536EEVB+T provides a direct connection to the MAX14536E, enabling users to evaluate the device's performance in real-world scenarios. With this evaluation kit, engineers can test the response time, clamping voltage levels, and current handling capabilities of the overvoltage protection device under various conditions.

Key features of the MAX14536EEVB+T include:

  • Integrated high-voltage MOSFET for robust overvoltage protection
  • Wide operating voltage range, suitable for a variety of applications
  • Low quiescent current, enhancing the energy efficiency of the overall system
  • Automatic retry feature, which ensures continuous protection after a fault condition
  • User-friendly interface with clear markings for easy connection and evaluation

The evaluation kit also comes with comprehensive documentation that includes the MAX14536E datasheet, application notes, and design resources. This allows users to fully understand the capabilities of the device and how to integrate it into their own projects.

Whether you are a professional engineer, a student, or an electronics hobbyist, the Maxim Integrated MAX14536EEVB+T Evaluation Kit offers a practical and efficient way to explore the features and benefits of the MAX14536E overvoltage protection controller and to develop applications that require reliable voltage safeguarding.

You May Also Be Interested in

Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
Diodes Incorporated
IC SWITCH USB DUAL 2:1 42TQFN / USB Switch IC 2 Channel 42-TQFN (9x3.5)
Lowest to $18.2799
ECAD model for PI3USB304ZHEX
Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.8013
ECAD model for MAX4548EAX
Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $70.0704
ECAD model for PI3WVR31212AZLEX
Diodes Incorporated
IC SWITCH USB 3.1 6:4 40TQFN / USB Switch IC 5 Channel 40-TQFN (3x6)
Lowest to $9.0371
ECAD model for PI3USB31532ZLEX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8104 $58.8624
13+ $8.0495 $104.6435
20+ $7.7980 $155.9600
27+ $7.5464 $203.7528
35+ $7.2949 $255.3215
46+ $6.5403 $300.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention