EN
  • EN
  • DE

PI3USB31532ZLEX

Part No PI3USB31532ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH USB 3.1 6:4 40TQFN / USB Switch IC 5 Channel 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications USB
Number of Channels 5
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Base Product Number PI3USB31532
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848397-PI3USB31532ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3USB31532ZLEX CAD Model

Description

Diodes Incorporated PI3USB31532ZLEX USB Switch

The Diodes Incorporated PI3USB31532ZLEX is a cutting-edge USB 3.1 Gen 1 signal switch specifically designed to facilitate and optimize the performance of USB Type-C connections. This versatile component is an essential building block for modern electronic devices that require high-speed data transfer and charging capabilities.

Key Features:

  • High-Speed Performance: The PI3USB31532ZLEX switch supports the USB 3.1 Gen 1 standard, enabling data transfer speeds of up to 5 Gbps. This ensures that devices can handle high-speed data transmission efficiently, making it ideal for applications such as external storage, smartphones, and other USB Type-C enabled devices.
  • USB Type-C Compatibility: This switch is designed to work seamlessly with the latest USB Type-C connectors, providing a reversible plug orientation and cable direction to improve the user experience.
  • Low Power Consumption: The PI3USB31532ZLEX is engineered to be power-efficient, which is crucial for battery-powered devices. Its low-power design helps extend battery life and reduces thermal footprint.
  • High Signal Integrity: The switch maintains high signal integrity, which is vital for maintaining the quality of data transmission. This is achieved through its superior design that minimizes cross-talk and signal degradation.
  • Small Form Factor: The compact size of the PI3USB31532ZLEX makes it an excellent choice for space-constrained applications. It comes in a 30-contact QFN package, which allows for integration into slim and portable electronic devices.

Applications:

The PI3USB31532ZLEX is suitable for a wide range of applications that require reliable and fast USB connections. These include:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Desktop computers and workstations
  • Docking stations and hubs
  • External storage devices
  • Consumer electronics

With its advanced features and compatibility with the latest USB standards, the PI3USB31532ZLEX from Diodes Incorporated is an excellent choice for designers and manufacturers looking to enhance the connectivity and performance of their USB Type-C equipped devices.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess