EN
  • EN
  • DE

MAX14527ETA+T

Part No MAX14527ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECTOR 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Overvoltage Protection
Operating Supply Current 80μA
Supply Voltage - Operating 2.2 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 021107-MAX14527ETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14527ETA+T CAD Model

Description

Maxim Integrated MAX14527ETA+T Overvoltage Protection Controller

The MAX14527ETA+T from Maxim Integrated is a robust overvoltage protection controller designed to safeguard low-voltage systems against damaging input voltage surges. This component is an ideal solution for portable devices that require protection from overvoltage conditions, such as smartphones, tablets, and other consumer electronics that are frequently exposed to unpredictable external power sources.

Key Features

  • Wide Operating Range: The device operates over a broad input voltage range from 2.3V to 5.5V, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold with an external resistor divider, allowing for precision tailored to specific needs.
  • Low Quiescent Current: With its low quiescent current of 1µA (typical), the MAX14527ETA+T ensures minimal power consumption when in standby mode, extending battery life in portable applications.
  • Fast Response Time: The device features a rapid response time to overvoltage events, providing quick protection for sensitive circuitry.
  • Integrated FET: The inclusion of an internal low-RON FET (n-channel MOSFET) reduces the need for external components, saving board space and simplifying design.

Applications

The MAX14527ETA+T is suitable for a wide range of products that require reliable overvoltage protection. Its applications include:

  • Portable electronics
  • USB and other peripheral ports
  • Battery-powered devices
  • Power supply control

Package and Reliability

This overvoltage protection controller is offered in a small, 8-pin TDFN package, which is ideal for space-constrained applications. The MAX14527ETA+T is also designed to meet the stringent reliability standards expected of Maxim Integrated products, ensuring dependable performance in a range of environmental conditions.

Conclusion

Overall, the MAX14527ETA+T overvoltage protection controller is a compact, efficient, and reliable solution for protecting sensitive electronics from voltage transients. Its adjustable protection settings, low power consumption, and fast response time make it an excellent choice for designers looking to enhance the safety and longevity of their portable and battery-operated devices.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess