EN
  • EN
  • DE

MAX14510EEVB+T

Part No MAX14510EEVB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUD SWITCH USB 2.0 HS 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, USB
Number of Channels 2
Max On Resistance 5 Ohm
Single Supply Voltage (V+) 2.7 V to 5 V
-3db Bandwidth 950MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 021106-MAX14510EEVB+T
Ultra Librarian 3D Model Ultra Librarian MAX14510EEVB+T CAD Model

Description

Maxim Integrated MAX14510EEVB+T Evaluation Kit

The Maxim Integrated MAX14510EEVB+T is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX14510E series of USB accessory charger adapters. This advanced evaluation board is an essential tool for developers and engineers who are looking to integrate USB charging and accessory detection functionality into their designs.

The evaluation board features the MAX14510E, a sophisticated IC that combines USB Hi-Speed analog switches with a USB accessory charger adapter emulator. It supports the detection of various USB accessories, including standard downstream ports (SDP), dedicated charging ports (DCP), and charging downstream ports (CDP). This makes the MAX14510EEVB+T an ideal solution for applications where USB charging compatibility is critical, such as smartphones, tablets, and other portable devices.

The MAX14510E IC on the evaluation board is equipped with an automatic charger adapter recognition feature, which allows it to detect the type of connected charger and ensure optimal charging for the device. Additionally, it includes overvoltage protection (OVP) to safeguard the device against voltage spikes that could potentially cause damage.

The evaluation kit is user-friendly and comes with all the necessary hardware to get started right out of the box. It includes a pre-mounted MAX14510E IC on the board, as well as a USB interface for easy connection to a host computer or USB charger. The board also provides access to various test points and jumpers, enabling users to customize the configuration and test different aspects of the IC's performance.

With its versatile feature set and ease of use, the Maxim Integrated MAX14510EEVB+T Evaluation Kit is an excellent resource for designers looking to explore the functionalities of USB charging and accessory detection in their projects. It allows for rapid prototyping and testing, accelerating the development process and helping to bring products to market more quickly.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1460 $64.3800
70+ $1.7614 $123.2980
105+ $1.7059 $179.1195
140+ $1.6505 $231.0700
185+ $1.5962 $295.2970
245+ $1.4310 $350.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess