EN
  • EN
  • DE

CS48-35B

Part No CS48-35B
Manufacturer Central Semiconductor Corp
Catalog SCRs - Single
Description SCR PHASE CONTROL TO48
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 40mA
Voltage - On State (Vtm) (Maximum) 2.3V
Current - On State (It (RMS)) (Maximum) 35A
Current - Hold (Ih) (Maximum) 100mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 330A @ 100Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis, Stud Mount
Package TO-208AA, TO-48-3, Stud
Manufacturer Package TO-48
Win Source Part Number 763746-CS48-35B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS48-35B CAD Model

Description

The CS48-35B is a Silicon Controlled Rectifier (SCR) from Central Semiconductor Corp. It is a single SCR designed for a variety of applications requiring high voltage and current control.

Applications:

  • Solid-state relays: Used for switching AC loads in industrial and commercial applications.
  • Motor control circuits: Employed in controlling the speed and direction of DC and AC motors.
  • Phase control: Utilized in lighting dimmers and heater controls for precise power regulation.
  • Voltage regulation: Used in regulated power supplies to maintain a stable output voltage.
  • Crowbar protection circuits: Protects sensitive electronic equipment from overvoltage conditions.

Features:

  • High blocking voltage: Capable of withstanding high reverse voltage without conducting.
  • High surge current capability: Can handle large current surges without damage.
  • Low holding current: Requires minimal current to maintain conduction.
  • Gate trigger current: Requires a small current to trigger the SCR into conduction.
  • Fast switching speed: Allows for rapid turn-on and turn-off times.

Benefits:

  • Reliable switching: Provides dependable and consistent switching performance.
  • Efficient power control: Enables precise control over AC power delivery.
  • Overvoltage protection: Safeguards downstream circuitry from voltage spikes.
  • Compact size: Allows for use in space-constrained applications.
  • Long lifespan: Offers extended operational life due to robust design.

Additional Details:

The CS48-35B is typically packaged in a through-hole package, facilitating easy mounting and soldering to printed circuit boards. Key technical specifications include a repetitive peak off-state voltage (VDRM) of 350V, a repetitive peak reverse voltage (VRRM) of 350V, and an on-state RMS current (IT(RMS)) of 0.8 Amps. The gate trigger current (IGT) is typically around 200 μA. The device is designed to operate within a temperature range of -65°C to +125°C, ensuring reliable performance in diverse environmental conditions. Its robust construction and electrical characteristics make it a suitable choice for various industrial and consumer electronic applications.

You May Also Be Interested in

Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess