EN
  • EN
  • DE

MAX14435FAWE+T

Part No MAX14435FAWE+T
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 200Mbps
Propagation Delay tpLH / tpHL (Max) 9.4ns, 9.2ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 1.6ns, 1.4ns (Max)
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379029-MAX14435FAWE+T
Ultra Librarian 3D Model Ultra Librarian MAX14435FAWE+T CAD Model

Description

Maxim Integrated MAX14435FAWE+T Digital Isolator

The MAX14435FAWE+T is a state-of-the-art digital isolator manufactured by Maxim Integrated, designed to provide robust signal isolation in a wide range of industrial and commercial applications. Its primary function is to ensure that digital signals are transferred accurately across different voltage domains while protecting sensitive components from high-voltage spikes and common-mode transients.

This digital isolator features Maxim Integrated's proprietary process technology, which allows it to deliver high isolation capabilities of up to 3.75kVrms for 60 seconds per VDE V 0884-10 and UL 1577. This high level of isolation makes the MAX14435FAWE+T an excellent choice for applications that require strict adherence to safety standards, such as medical devices, industrial control systems, and battery management systems.

One of the key advantages of the MAX14435FAWE+T is its low power consumption. The device operates with a supply voltage range from 1.71V to 5.5V, making it versatile for various low-power scenarios. It also features a low propagation delay, typically 10ns, which ensures high-speed operation without compromising signal integrity or causing excessive power drain.

The MAX14435FAWE+T comes in a compact 16-pin WLP (Wafer-Level Package) with a footprint of just 2.5mm x 2.5mm, making it ideal for space-constrained applications. Despite its small size, it offers four high-speed channels with two forward and two reverse-directional signal paths, enabling efficient bi-directional communication.

Additionally, the device incorporates robust ESD protection, with the ability to withstand up to ±1kV (Human Body Model) on the isolation barrier, ensuring long-term reliability and stability in harsh environments. It also features a wide operating temperature range from -40°C to +125°C, which makes it suitable for use in extreme conditions.

In summary, the Maxim Integrated MAX14435FAWE+T is a high-performance, low-power digital isolator that offers exceptional isolation capabilities, fast speeds, and a small form factor. It is an ideal choice for designers looking to enhance the safety and reliability of their systems while maintaining high data integrity.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess