EN
  • EN
  • DE

MAX140ACPP

Part No MAX140ACPP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701312-MAX140ACPP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX140ACPP CAD Model

Description

The MAX140ACPP is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision ADC is designed to provide a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • High-resolution 12-bit ADC: The MAX140ACPP offers a fine level of detail in analog signal conversion, enabling precise measurements and control.
  • Fast conversion rate: With a conversion time as low as 10 microseconds, this ADC is well-suited for applications requiring quick data processing and real-time analysis.
  • Single +5V supply operation: The device operates on a single +5V power supply, simplifying the power design of the system and reducing power consumption.
  • Low power consumption: It features a power-saving mode that significantly reduces power consumption when the ADC is not in active conversion, making it ideal for battery-powered and energy-efficient applications.
  • Flexible input range: The MAX140ACPP provides a user-selectable input range, allowing it to accommodate various signal levels for versatile application use.
  • Easy interfacing: It offers a parallel interface for easy connection to microcontrollers and digital signal processors (DSPs), facilitating seamless integration into existing systems.
  • Reliable performance: Maxim Integrated's commitment to quality ensures that the MAX140ACPP operates reliably over its specified temperature range, providing consistent performance in diverse environments.

Applications

The MAX140ACPP's combination of speed, precision, and low power consumption makes it well-suited for a variety of applications. It excels in scenarios that require accurate analog-to-digital conversions, such as:

  • Process control and automation
  • Medical diagnostic equipment
  • Data acquisition systems
  • Instrumentation
  • Battery-powered devices

With its robust feature set, the MAX140ACPP from Maxim Integrated stands out as a versatile and efficient solution for precision ADC requirements in both commercial and industrial settings.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess