EN
  • EN
  • DE

MAX3060EEKA

Part No MAX3060EEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702866-MAX3060EEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3060EEKA CAD Model

Description

MAX3060EEKA - RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3060EEKA from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to meet the stringent requirements of the industrial market, providing reliable data transmission over long distances and in electrically noisy environments. The transceiver is suitable for a broad range of applications, including industrial control systems, networked sensors, and data acquisition units.

Key Features:

  • Integrated Protection: The MAX3060EEKA features built-in electrostatic discharge (ESD) protection, which exceeds ±15kV IEC 61000-4-2 air-gap discharge, ±8kV IEC 61000-4-2 contact discharge, and ±15kV Human Body Model (HBM) protection. This ensures the device's robustness and longevity in harsh environments.
  • High Data Rates: It supports data rates up to 20Mbps, making it suitable for high-speed communication requirements.
  • Reduced Power Consumption: The device operates with a low supply current, typically 375µA, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: The transceiver can operate with a supply voltage ranging from 3.0V to 3.6V, providing design flexibility for various systems.
  • Extended Temperature Range: The MAX3060EEKA is capable of operating within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Small Footprint: Housed in a compact 8-pin SOT23 package, the device saves space on printed circuit boards, which is crucial for miniaturized designs.

Applications:

The MAX3060EEKA transceiver is versatile and can be used in multiple industrial and commercial applications, including:

  • Industrial Control Networks
  • Building Automation
  • Security Systems
  • Networked Sensors and Data Loggers
  • Remote Data Communication

With its combination of high-speed communication, robust protection features, and low-power operation, the MAX3060EEKA is an excellent choice for designers looking to implement RS-485/RS-422 communication interfaces in their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess