EN
  • EN
  • DE

MAX1391ETB+T

Part No MAX1391ETB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 416ksps 8-bit Serial 10-Pin TDFN EP T/R / IC ADC 8BIT 416KSPS 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 416k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 1.5 V ~ 3.6 V
Voltage - Supply, Digital 1.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 785329-MAX1391ETB+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1391
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1391ETB+T CAD Model

Description

Maxim Integrated's MAX1391ETB+T Analog-to-Digital Converter

The MAX1391ETB+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC is part of Maxim's renowned data converter portfolio, known for its reliability and advanced technology. It is particularly suitable for battery-powered devices, data acquisition systems, and industrial control processes where accuracy and power conservation are paramount.

Encased in a compact, 10-pin TDFN package, the MAX1391ETB+T boasts a small footprint, making it an excellent choice for space-constrained designs. Its dual-channel configuration allows for the simultaneous sampling of two analog signals, which is beneficial for systems that require multi-signal monitoring while maintaining a high level of accuracy.

One of the key features of the MAX1391ETB+T is its low power consumption. Operating from a single 2.7V to 3.6V supply, it consumes only 1.4mA at a 300ksps sampling rate. This efficiency does not come at the expense of performance, as the ADC also offers a full-power bandwidth of 50kHz and an excellent signal-to-noise ratio (SNR), ensuring clear and precise digital representations of the analog inputs.

The device includes an internal 2.048V reference voltage, which eliminates the need for external components and simplifies the design process. Additionally, it features a serial peripheral interface (SPI) that is compatible with QSPI™, MICROWIRE™, and DSP interface standards, providing versatility and ease of integration with a variety of microcontrollers and digital systems.

For applications requiring robust performance in harsh environments, the MAX1391ETB+T operates over an extended temperature range of -40°C to +85°C. This resilience makes it a reliable choice for industrial and automotive applications where temperature fluctuations are common.

In summary, the MAX1391ETB+T from Maxim Integrated is a highly efficient, precise, and versatile ADC solution that meets the demands of modern electronic systems. Its combination of low power consumption, dual-channel operation, and ease of integration makes it an ideal choice for designers seeking to optimize their applications while maintaining high-quality analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess