The DL-4034-154A is a high-performance laser diode component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of applications, including optical communication, sensing, and measurement systems.
Key Features
- Wavelength: The DL-4034-154A operates at a wavelength of 1540 nm, which is within the infrared spectrum. This wavelength is particularly useful for fiber-optic communication as it falls within the low-loss window of standard optical fibers.
- Output Power: This laser diode offers a stable output power that is critical for maintaining consistent performance in precision applications.
- Package Type: It comes in a standard package that is compatible with a wide array of electronic devices, allowing for easy integration into existing systems.
- High Efficiency: ON Semiconductor has designed the DL-4034-154A for high electrical-to-optical efficiency, which helps in reducing the power consumption of the end application.
- Low Threshold Current: The low threshold current requirement ensures that the device can operate at lower power levels, which can enhance the longevity of the laser diode.
Applications
The DL-4034-154A is versatile and can be used in a variety of applications. Some of the most common applications include:
- Fiber Optic Communications: Its wavelength and power stability make it suitable for long-distance data transmission.
- Sensing and Instrumentation: The precise operation of the DL-4034-154A makes it suitable for use in various sensing applications, such as in environmental monitoring or medical diagnostics.
- Industrial Equipment: The robustness of the design ensures that this laser diode can be used in harsh industrial environments where reliability is paramount.
Quality and Reliability
ON Semiconductor is committed to the highest quality standards, and the DL-4034-154A is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust this product for its consistent performance and durability.