EN
  • EN
  • DE

WPM1485-6/TR

Part No WPM1485-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403013-WPM1485-6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPM1485-6/TR CAD Model

Description

The WPM1485-6/TR is a P-Channel enhancement mode MOSFET from Willsemi. This MOSFET is designed for load switch applications and power management circuits, offering efficient power control in portable devices and other electronic systems.

Applications:

  • Load switching in portable devices (smartphones, tablets, wearables)
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • Power distribution

Features:

  • P-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Threshold Voltage (VGS(th))
  • Small Surface Mount Package
  • Fast Switching Speed
  • ESD Protection

Benefits:

  • Reduces power loss and improves efficiency
  • Enables compact and lightweight designs
  • Simplifies circuit design
  • Enhances system reliability
  • Extends battery life in portable devices

The WPM1485-6/TR minimizes power dissipation with its low on-resistance, resulting in improved overall efficiency. Its small footprint allows for use in tightly packed, miniaturized devices where board space is a constraint. With its fast switching speed, the device contributes to enhanced performance, particularly in DC-DC converters and switching regulators. Additionally, the integrated ESD protection feature provides greater protection against electrostatic discharge damage, leading to more robust and reliable designs. The P-Channel configuration is suited for high-side switching applications where it is easier to control power flow. As such, the WPM1485-6/TR is ideal for power management and load switching in a variety of battery-powered electronics, where minimizing power consumption and maximizing battery life are key considerations. It comes in tape and reel packaging for high-volume automated assembly.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2174 $58.6980
570+ $0.2034 $115.9380
885+ $0.1964 $173.8140
1,270+ $0.1824 $231.6480
1,650+ $0.1753 $289.2450
2,060+ $0.1684 $346.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess