EN
  • EN
  • DE

MAX138CPL+

Part No MAX138CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP W / IC ADC 3 1/2DGT W/LCD DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785327-MAX138CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX138
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX138CPL+ CAD Model

Description

Product Overview: MAX138CPL+ from Maxim Integrated

The MAX138CPL+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a company known for its innovative and reliable mixed-signal products. This advanced ADC component offers a remarkable blend of accuracy and speed, making it an ideal choice for a wide array of applications, including process control systems, data acquisition, and medical instruments.

Featuring a ±1 LSB Differential Nonlinearity (DNL) and ±1 LSB Integral Nonlinearity (INL), the MAX138CPL+ ensures precise data conversion with minimal error, which is critical for applications that demand high accuracy. The 12-bit resolution provides the granularity needed to capture subtle changes in the analog signal, translating to more detailed and accurate digital representations.

Key Features:

  • High-Resolution ADC: 12-bit resolution allows for precise data conversion, capturing the nuances of the input signal.
  • Multiple Channels: With 8 analog input channels, this ADC can handle multiple signal inputs simultaneously, making it versatile for multi-sensor systems.
  • Low Power Consumption: The MAX138CPL+ is designed for efficiency, with a power-saving mode that reduces power consumption when not in active conversion.
  • Fast Conversion Rate: It offers a quick conversion time, which is essential for real-time monitoring and control applications.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management within the system.
  • Software-Selectable Input Ranges: Users can choose between unipolar and bipolar input ranges, providing flexibility in interfacing with different signal types.

Applications:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Robotics
  • Automated Test Equipment

The MAX138CPL+ is available in a compact 40-pin plastic DIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. With its robust feature set and Maxim Integrated's reputation for quality, the MAX138CPL+ is a reliable ADC choice for designers and engineers looking to enhance their system's performance with accurate and fast analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6457 $50.5828
10+ $10.3760 $103.7600
15+ $10.0517 $150.7755
21+ $9.7275 $204.2775
27+ $9.4032 $253.8864
36+ $8.4305 $303.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess