EN
  • EN
  • DE

MAX13173EETU+

Part No MAX13173EETU+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MULTIPROTOCOL, PIN-SELECTABLE DA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Telecommunications
Voltage - Supply 3.135V ~ 5.5V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting Type Surface Mount
Base Product Number MAX13173
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 629404-MAX13173EETU+
Ultra Librarian 3D Model Ultra Librarian MAX13173EETU+ CAD Model

Description

Maxim Integrated MAX13173EETU+ Product Overview

The MAX13173EETU+ from Maxim Integrated is a high-performance, versatile RS-232 transceiver chip designed to meet the needs of advanced communication systems. This integrated circuit is part of Maxim's renowned family of interface devices, known for their reliability and efficiency in data transmission.

With its wide voltage range, the MAX13173EETU+ is capable of operating from a single +3.0V to +5.5V power supply, making it suitable for a variety of applications that require low-voltage operations. This feature is particularly beneficial for battery-powered devices where power efficiency is critical.

The transceiver supports data rates up to 1Mbps, enabling fast and efficient data transfer for applications that demand high-speed communication. This makes the MAX13173EETU+ an excellent choice for connecting peripherals such as printers, scanners, and other devices that require robust serial communication.

The MAX13173EETU+ features a 1µA shutdown mode, which significantly reduces power consumption when the device is not in use. This is essential for extending the battery life of portable devices and reducing overall power costs for systems that are sensitive to power usage.

Another key attribute of this product is its enhanced electrostatic discharge (ESD) protection. The MAX13173EETU+ can withstand ESD events up to ±15kV, based on the Human Body Model (HBM), and ±15kV using the IEC 1000-4-2 Air-Gap Discharge method. This level of protection ensures the device's resilience against common electrostatic occurrences, making it a robust choice for industrial environments and other settings where ESD events are likely to occur.

Maxim Integrated has packaged the MAX13173EETU+ in a 16-pin TSSOP, providing a compact solution that is easy to integrate into a wide range of electronic systems. With its small footprint, the device is ideal for space-constrained applications without compromising on functionality or performance.

In summary, the MAX13173EETU+ RS-232 transceiver from Maxim Integrated is a high-speed, low-power, and ESD-protected interface solution that is well-suited for a variety of applications requiring reliable serial communication. Its robust features and compact design make it a valuable component for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess