EN
  • EN
  • DE

A42MX16-PQG100

Part No A42MX16-PQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1054, A42MX16PQG100
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909000-A42MX16-PQG100
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQG100 CAD Model

Description

Microchip Technology's A42MX16-PQG100 is a highly versatile and powerful field-programmable gate array (FPGA) that is designed to meet a wide range of application needs. This device is a part of the A42MX series, which is known for its high performance and low power consumption. The A42MX16-PQG100 is particularly well-suited for applications requiring complex logic operations and high-speed data processing.

The A42MX16-PQG100 FPGA features 16,000 system gates that allow designers to create large and complex logic circuits. It also includes a rich set of embedded resources, including configurable logic blocks (CLBs), dedicated memory blocks, and high-speed input/output (I/O) pins. The PQG100 package indicates that this device comes in a 100-pin quad flat package, which is ideal for space-constrained applications.

With its support for in-system programmability, the A42MX16-PQG100 enables dynamic reconfiguration of the FPGA's logic, allowing for updates and modifications to be made without the need for physical access to the hardware. This feature is particularly beneficial in remote or embedded systems where downtime must be minimized.

The A42MX16-PQG100 also boasts a robust clock management system, which includes phase-locked loops (PLLs) for clock generation and synchronization. This ensures stable and precise timing for critical applications, such as digital signal processing (DSP) and high-speed data communications.

Designers will appreciate the comprehensive development tools and software support provided by Microchip Technology, which simplifies the design and implementation process. The A42MX16-PQG100 is supported by Microchip's design software, allowing for simulation, synthesis, and debugging of designs before hardware implementation.

In summary, the A42MX16-PQG100 from Microchip Technology is a powerful and flexible FPGA solution that delivers exceptional performance for a broad range of applications. Its combination of high system gate density, rich embedded resources, and advanced features make it an ideal choice for designers looking to push the boundaries of innovation in their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.6613 $176.6613
2+ $170.7727 $341.5454
3+ $153.1065 $459.3195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess