EN
  • EN
  • DE

MAX13173EETU+T

Part No MAX13173EETU+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MULTIPROTOCOL, PIN-SELECTABLE DA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Telecommunications
Voltage - Supply 3.135V ~ 5.5V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting Type Surface Mount
Base Product Number MAX13173
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1074873-MAX13173EETU+T
Ultra Librarian 3D Model Ultra Librarian MAX13173EETU+T CAD Model

Description

Maxim Integrated MAX13173EETU+T Product Overview

The MAX13173EETU+T from Maxim Integrated is a high-performance, 5V, RS-232 transceiver with an integrated charge pump circuit that is designed to meet the demanding requirements of today's communication protocols. This versatile component is suitable for a variety of applications, including industrial control systems, point-of-sale terminals, and data communication devices.

One of the standout features of the MAX13173EETU+T is its capability to interface between TTL/CMOS logic and RS-232 signal levels, which makes it a critical component for systems that require reliable data transmission over long distances or through noisy environments. The integrated charge pump allows the device to generate RS-232 compliant signal levels (+/-10V) from a single 5V supply, eliminating the need for multiple power sources and simplifying circuit design.

The device comes in a compact 16-pin TSSOP package, making it an excellent choice for applications where space is at a premium. Despite its small size, the MAX13173EETU+T does not compromise on performance, offering a data rate of up to 250kbps, which is more than sufficient for most serial communication tasks.

Additionally, the MAX13173EETU+T features a low-power shutdown mode, which reduces power consumption when the device is not in active use, thereby conserving energy and extending the life of battery-powered applications. The transceiver's electrostatic discharge (ESD) protection is also noteworthy, with ±15kV Human Body Model (HBM) protection on transmitter outputs and receiver inputs, ensuring robustness and reliability in the face of environmental stress.

For designers and engineers looking for a reliable RS-232 interface solution, the MAX13173EETU+T offers a blend of performance, integration, and convenience. Its ease of use, coupled with Maxim Integrated's reputation for quality, makes this product a solid choice for a wide range of communication applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess