EN
  • EN
  • DE

CA3028B

Part No CA3028B
Manufacturer Harris Corporation
Catalog Specialized ICs
Description Differential/Cascode Amplifiers for Commercial and Industrial Equipment from DC to 120MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Harris Corporation
Win Source Part Number 1158670-CA3028B
Manufacturer Homepage www.harris.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3028B CAD Model

Description

The CA3028B is a differential amplifier integrated circuit originally manufactured by Harris Corporation. This device is designed for use in a variety of applications, including radio frequency (RF) amplifiers, IF amplifiers, and comparators. The CA3028B is known for its versatility and ability to provide stable gain in demanding applications. Although Harris Corporation no longer exists, these parts may still be available as older stock or through other manufacturers.

Applications:

  • RF amplifiers
  • IF amplifiers
  • Mixers
  • Oscillators
  • Comparators
  • Instrumentation amplifiers

Features:

  • Differential Amplifier: Provides high common-mode rejection.
  • High Gain: Offers substantial voltage gain for amplifying weak signals.
  • Wide Bandwidth: Suitable for use in high-frequency applications.
  • Low Noise: Minimizes unwanted noise in signal amplification.
  • Stable Performance: Provides reliable performance over a range of operating conditions.
  • Dual-In-Line Package (DIP): Available in a DIP package for easy mounting and soldering.

Benefits:

  • Versatile Application: Suitable for a wide range of applications due to its flexibility.
  • High Performance: Provides high gain and low noise amplification.
  • Stable Operation: Ensures consistent and reliable performance.
  • Easy to Use: DIP package simplifies mounting and connection.

Additional Details:

The CA3028B is a silicon monolithic integrated circuit consisting of two independent differential amplifiers. These amplifiers can be used individually or interconnected to form a variety of circuit configurations. It operates from a single power supply and is designed for use in both military and commercial applications. Due to its age, replacement with a more modern amplifier might be considered for new designs, but the CA3028B remains useful in maintaining or repairing older equipment. Specifications such as gain, bandwidth, and noise figure should be verified in the device datasheet for specific operating conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess