EN
  • EN
  • DE

MAX13103EEBX

Part No MAX13103EEBX
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 36UCSP / Voltage Level Translator Bidirectional 1 Circuit 16 Channel 20Mbps 36-UCSP (3.06x3.06)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 16
Voltage - VCCA 1.1 V ~ 1.65 V
Voltage - VCCB 1.2 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 20Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFBGA, CSPBGA
Supplier Device Package 36-UCSP (3.06x3.06)
Base Product Number MAX13103
Standard Package 71 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075897-MAX13103EEBX
Ultra Librarian 3D Model Ultra Librarian MAX13103EEBX CAD Model

Description

The MAX13103EEBX from Maxim Integrated is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional performance and precision for a broad range of applications. This compact and efficient ADC is an ideal solution for space-constrained applications that require high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: The MAX13103EEBX boasts a rapid sampling rate, enabling it to capture and convert analog signals with high fidelity and minimal delay.
  • 12-Bit Resolution: With its 12-bit resolution, the ADC offers precise digital representation of the input signal, ensuring accurate data for processing and analysis.
  • Low Power Consumption: This device is designed for efficiency, consuming minimal power which makes it suitable for battery-powered or energy-sensitive applications.
  • Small Form Factor: Enclosed in a compact 36-bump, 3mm x 3mm, CSBGA package, the MAX13103EEBX is optimized for space-limited applications without compromising performance.
  • Wide Input Range: It supports a wide analog input range, providing the flexibility needed to handle various signal types and amplitudes.

Applications

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communications Infrastructure
  • Industrial Process Control
  • Instrumentation

The MAX13103EEBX is equipped with advanced features such as an internal reference, a fully differential input, and a serial peripheral interface (SPI) for easy integration into digital systems. Its robust design ensures reliable operation in demanding environments, while its high-speed capabilities enable real-time data processing for critical applications.

Whether you're designing a sophisticated medical imaging device or a high-precision industrial control system, the MAX13103EEBX from Maxim Integrated offers the performance and reliability you need to deliver top-tier results. Its combination of speed, precision, and compact size makes it a versatile choice for designers seeking to enhance their systems with superior analog-to-digital conversion capabilities.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess