EN
  • EN
  • DE

MAX13085ESA

Part No MAX13085ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701213-MAX13085ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13085ESA CAD Model

Description

Maxim Integrated MAX13085ESA RS-485/RS-422 Transceiver

The MAX13085ESA from Maxim Integrated is a highly integrated, low-power transceiver module designed for RS-485 and RS-422 communication protocols. This device offers a robust solution for bidirectional data communication on multi-point bus transmission lines. It is suitable for a wide range of applications in industrial, telecommunications, and networking equipment where reliable data transmission is crucial.

Constructed with Maxim Integrated's proprietary technology, the MAX13085ESA ensures minimal power consumption while maintaining exemplary signal integrity. The device operates from a single 3.3V power supply, making it versatile for various systems. Its low quiescent current makes it an ideal choice for power-sensitive applications.

Key Features

  • Full-Duplex Interface: The MAX13085ESA supports full-duplex communication, allowing for simultaneous transmission and reception of data signals.
  • High-Speed Operation: Capable of data rates up to 10Mbps, this transceiver can handle high-speed data transmission with ease.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX13085ESA is designed to perform reliably in extreme environmental conditions.
  • Integrated Protection: The device features built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against voltage spikes and transients.
  • Reduced EMI: The transceiver's controlled driver slew rates reduce electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the input is open or shorted, or when the differential input voltages are within 200mV of each other.

The MAX13085ESA is available in a space-saving 8-pin SO package, making it an excellent choice for applications where board space is at a premium. Its pin-compatible nature allows for easy integration with existing designs, reducing development time and simplifying the design process.

Overall, Maxim Integrated's MAX13085ESA RS-485/RS-422 transceiver stands out as a reliable and efficient solution for robust data communication in a variety of electronic systems. Its advanced features and integrated protections ensure that it can meet the demands of complex and critical communication tasks.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess