EN
  • EN
  • DE

MAX13041ASD+T

Part No MAX13041ASD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TXRX +/-80V HS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 60mV
Data Rate 1Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 701170-MAX13041ASD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13041
Introduction Date November 01, 2007
ECCN 5A991
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX13041ASD+T CAD Model

Description

Maxim Integrated MAX13041ASD+T Automotive Interface IC

The Maxim Integrated MAX13041ASD+T is a high-performance automotive interface IC that provides a robust communication interface for automotive applications. This advanced IC is designed to facilitate the reliable transmission of data in the harsh automotive environment, which is characterized by high levels of electrical noise and transient voltage spikes.

Key Features

  • High-Speed CAN Interface: The device includes a Controller Area Network (CAN) transceiver that complies with the ISO 11898 standard, ensuring compatibility with high-speed CAN communication systems up to 1Mbps.
  • Enhanced Protection: The MAX13041ASD+T is engineered with protection features such as overtemperature shutdown, short-circuit protection, and loss-of-ground and overvoltage protection on the CAN bus. This ensures reliable operation in the event of adverse conditions.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 5.5V, the IC is suitable for use in a variety of automotive power systems.
  • Low-Power Mode: An integrated low-power mode reduces current consumption when the network is idle, contributing to the overall energy efficiency of the system.
  • Extended Temperature Range: The device is designed to operate over the automotive temperature range of -40°C to +125°C, making it suitable for use in a wide range of automotive environments.

Applications

The MAX13041ASD+T is ideal for automotive applications where a reliable CAN interface is required. This includes but is not limited to engine control units (ECUs), transmission control modules, ABS systems, and other in-vehicle networks that require high-speed data communication.

Package and Availability

Maxim Integrated's MAX13041ASD+T comes in a 14-pin SOIC package, providing a compact solution for space-constrained applications. The IC is available in tape and reel format, denoted by the '+T' suffix, which facilitates automated assembly and is suitable for high-volume production.

With its combination of high-speed communication, robust protection features, and wide operating temperature range, the MAX13041ASD+T is a reliable choice for designers looking to implement CAN interfaces in automotive applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess