EN
  • EN
  • DE

MAX13003EEUE+T

Part No MAX13003EEUE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 1.5V ~ 3.6V
Output Type Open Drain
Data Rate 20Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing, Power Supply Decoupling
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX13003E
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805755-MAX13003EEUE+T
Ultra Librarian 3D Model Ultra Librarian MAX13003EEUE+T CAD Model

Description

Maxim Integrated MAX13003EEUE+T Automotive-Grade System Basis Chip

The Maxim Integrated MAX13003EEUE+T is a robust, high-performance system basis chip designed for automotive applications that require reliable communication and control. This integrated circuit is engineered to handle the demanding conditions of the automotive environment, ensuring consistent functionality under various electrical and temperature stresses.

Key Features:

  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for under-the-hood applications where temperatures can get extremely high.
  • High-Voltage Capability: It is capable of withstanding high voltages, which is critical for automotive power systems that experience fluctuations and transients.
  • Low Quiescent Current: The MAX13003EEUE+T is designed to have a low quiescent current, which helps in reducing the overall power consumption of the system, a crucial factor for battery-powered applications.
  • Multiple Communication Interfaces: It includes multiple communication interfaces such as CAN (Controller Area Network), which is widely used in automotive networks for reliable communication between various microcontrollers and devices.
  • Robust ESD Protection: Electrostatic discharge (ESD) protection is built-in to safeguard the chip against the damaging effects of ESD events, which are common in the automotive environment.
  • Integrated Watchdog Timer: An integrated watchdog timer helps to ensure that the system continues to operate correctly by monitoring the system for malfunctions and initiating a system reset if necessary.

Applications:

With its robust feature set, the MAX13003EEUE+T is ideal for a variety of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Engine Control Units
  • Transmission Control Units
  • Steering and Brake Control Systems
  • Infotainment and Telematics Systems

The MAX13003EEUE+T from Maxim Integrated is available in a compact surface-mount package, making it suitable for space-constrained automotive applications. Its high level of integration helps to reduce the bill of materials and simplifies the design process for automotive system designers.

Overall, the MAX13003EEUE+T is a highly reliable and versatile system basis chip that provides a solid foundation for the sophisticated electronics found in modern vehicles, ensuring both safety and efficiency on the road.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0860 $50.0640
59+ $1.7116 $100.9844
91+ $1.6581 $150.8871
125+ $1.6046 $200.5750
162+ $1.5511 $251.2782
216+ $1.3907 $300.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess