EN
  • EN
  • DE

MAX1232ECSA+T

Part No MAX1232ECSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701083-MAX1232ECSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1232ECSA+T CAD Model

Description

Maxim Integrated Product Overview: MAX1232ECSA+T

The MAX1232ECSA+T is a sophisticated microprocessor (µP) supervisory circuit, designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to monitor the power supplies in µP and digital systems, providing a crucial safeguard against system failures due to unstable or failing power conditions.

Key Features

  • Precision Voltage Monitoring: The MAX1232ECSA+T ensures that the system's voltage levels remain within safe operating limits, thereby protecting the microprocessor and associated circuitry from potential damage.
  • Automatic Reset: Upon detecting an out-of-tolerance power supply condition, the device generates a reset signal to the µP, which holds until the power supply returns to an acceptable range, ensuring a proper system restart.
  • Manual Reset Capability: A manual reset input allows for an external trigger to initiate a system reset, providing additional control and diagnostic capabilities.
  • Backup Battery Switchover: In the event of a primary power failure, the MAX1232ECSA+T seamlessly switches to a backup battery, maintaining uninterrupted power supply to critical memory components.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit minimizes power draw, making it ideal for power-sensitive applications.
  • Compact Package: The device is available in a space-saving 8-pin SOIC package, allowing for integration into systems where board space is at a premium.

Applications

The MAX1232ECSA+T is versatile and can be integrated into a wide array of applications where reliable system monitoring is essential. It is particularly well-suited for portable devices, computers, controllers, and intelligent instruments, where consistent operation and system integrity are critical.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Reset Threshold Voltage: Typically 4.65V (adjustable with external components)
  • Reset Timeout: Minimum 250ms
  • Package Type: 8-Pin SOIC

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1232ECSA+T is an excellent choice for ensuring the stable and reliable operation of your digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess