EN
  • EN
  • DE

MAX121EPE

Part No MAX121EPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 308Ksps ADC with DSP Interface and 78dB SINAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212008-MAX121EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX121EPE CAD Model

Description

Maxim Integrated MAX121EPE Analog-to-Digital Converter

The Maxim Integrated MAX121EPE is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This device is characterized by its excellent dynamic performance, low voltage operation, and ease of use, making it an ideal choice for systems that require accurate analog-to-digital conversion without compromising on power consumption or space.

Key Features

  • Resolution: The MAX121EPE offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process and ensuring that signals are captured with high fidelity.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals and is suitable for applications that require quick data acquisition.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX121EPE operates efficiently, making it ideal for portable and battery-operated devices.
  • Single +5V Supply: The device operates from a single +5V power supply, simplifying the power design in systems and reducing the overall component count.
  • Internal Track/Hold: An internal track/hold function eliminates the need for external components, saving space and cost while improving overall system reliability.
  • Easy Interface: The MAX121EPE features a simple digital interface that can be easily connected to microprocessors or digital systems, ensuring straightforward integration into a variety of designs.
  • Package: It comes in a PDIP-16 package, which is conducive to prototyping, and can be used in both commercial and industrial temperature ranges.

Applications

The versatility of the MAX121EPE makes it an excellent choice for numerous applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Battery-powered devices

The Maxim Integrated MAX121EPE ADC is a robust, high-precision component that offers designers a balance of performance and power efficiency, packaged in a practical and easy-to-use format. Whether for upgrading existing systems or developing new products, the MAX121EPE stands out as a reliable choice for accurate analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess