EN
  • EN
  • DE

MAX1205CMH+

Part No MAX1205CMH+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tray
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number MAX1205
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 701055-MAX1205CMH+
Ultra Librarian 3D Model Ultra Librarian MAX1205CMH+ CAD Model

Description

Maxim Integrated's MAX1205CMH+: High-Speed, Low-Power, 12-Bit ADC

The MAX1205CMH+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications requiring high-speed data acquisition and processing. This 12-bit ADC operates at a sampling rate of up to 10Msps, making it an ideal choice for systems that demand rapid and accurate analog signal conversion.

Featuring a fully differential input and an internal 2.5V reference, the MAX1205CMH+ ensures precise and stable measurements. Its low-power consumption is a significant advantage for portable and battery-operated devices, as it helps extend operational life without compromising on performance. The ADC operates from a single +5V supply, simplifying the power supply design and contributing to the overall efficiency of the system in which it is integrated.

The MAX1205CMH+ comes in a compact 44-pin MQFP (Maxim Quad Flat Pack) package, making it suitable for space-constrained applications. Its small footprint allows for a more compact PCB layout, offering designers greater flexibility when developing their products.

With its built-in track/hold function, the MAX1205CMH+ captures fast-changing signals accurately, ensuring that the analog information is precisely digitized for further processing. This feature is particularly useful in applications such as medical imaging, instrumentation, and communication systems where the integrity of the signal is paramount.

Compatibility with SPI, QSPI™, and MICROWIRE™ serial interfaces allows for easy integration with most microcontrollers and DSPs, providing versatility and ease of use for developers. The device also includes a serial data output, enabling seamless connection and data transfer to downstream components for further analysis or display.

In summary, Maxim Integrated's MAX1205CMH+ is a robust and reliable ADC solution that offers high-speed, low-power operation, and precise data conversion. Its versatility and ease of integration make it an excellent choice for engineers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess