EN
  • EN
  • DE

FD832EWMHKBOX

Part No FD832EWMHKBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8320E 4.0GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952885-FD832EWMHKBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD832EWMHKBOX CAD Model

Description

The FD832EWMHKBOX is an AMD FX-8320E series eight-core desktop processor. This processor is designed for high-performance desktop computing, offering excellent multitasking capabilities and strong performance in demanding applications. It's commonly used in gaming PCs, content creation workstations, and high-end desktop systems.

Applications:

  • Gaming PCs: Delivers excellent performance in gaming applications, particularly those that utilize multiple cores.
  • Content Creation Workstations: Handles video editing, 3D rendering, and other content creation tasks efficiently.
  • High-End Desktop Systems: Suitable for users who require high levels of performance for demanding applications.
  • Streaming PCs: Provides sufficient processing power for streaming games and other content online.
  • Virtualization Servers: Can be used in small virtualization servers for running multiple virtual machines.

Features:

  • Eight-Core Processor: Features eight processing cores for exceptional multitasking and parallel processing capabilities.
  • AMD Turbo Core Technology: Automatically boosts clock speeds for increased performance when needed.
  • Black Edition: Unlocked multiplier for easy overclocking, allowing users to increase clock speeds for even higher performance.
  • AMD Virtualization (AMD-V) Technology: Enables virtualization for running multiple operating systems on a single machine.
  • 32nm Manufacturing Process: Offers a balance of performance and power efficiency.

Benefits:

  • Exceptional Multitasking: Eight-core design allows for smooth multitasking and efficient parallel processing.
  • Enhanced Gaming Performance: Delivers excellent performance in gaming applications, especially those optimized for multiple cores.
  • Increased Productivity: Boosts performance in content creation and other demanding applications.
  • Overclocking Capability: Unlocked multiplier allows for easy overclocking, increasing performance further.
  • Virtualization Support: Enables virtualization for running multiple operating systems efficiently.

Technical Specifications:

The FD832EWMHKBOX features a base clock speed of 3.2 GHz and a Turbo Core speed of up to 4.0 GHz. It has 8MB of L3 cache. The thermal design power (TDP) is 95W. It uses the AM3+ socket and supports DDR3 memory. The manufacturing process is 32nm. It belongs to the AMD FX-8320E Black Edition processor series.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess