EN
  • EN
  • DE

MAX115EAX

Part No MAX115EAX
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 116k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Mounting Type Surface Mount
Base Product Number MAX115
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 207974-MAX115EAX
Ultra Librarian 3D Model Ultra Librarian MAX115EAX CAD Model

Description

Introducing the MAX115EAX - Precision ADC from Maxim Integrated

The MAX115EAX is a state-of-the-art analog-to-digital converter (ADC) brought to you by Maxim Integrated, a company renowned for its high-performance semiconductor products. This precision ADC is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial automation, medical equipment, and data acquisition systems.

Key Features

  • High Resolution: The MAX115EAX offers a high 16-bit resolution, ensuring detailed and precise digital representations of the analog signals.
  • Low Power Consumption: With its power-efficient design, it operates on a single +5V supply, making it ideal for portable and battery-operated devices.
  • Fast Conversion Rate: It boasts a fast throughput rate, providing rapid data acquisition without compromising on accuracy.
  • Multiple Input Channels: Equipped with 8 pseudo-differential input channels, this ADC allows for flexible signal acquisition from various sources.
  • Integrated Features: The device includes an internal reference and a temperature sensor, offering a complete solution that reduces external component requirements.
  • Interface Flexibility: It provides an SPI/QSPI/MICROWIRE compatible serial interface, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Compact Package: Housed in a small 20-pin SSOP package, the MAX115EAX saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX115EAX is versatile and can be used in multiple applications where precision data conversion is critical. Some of the common applications include:

  • Process Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Data Logging and Monitoring Systems
  • Industrial Control Loops

Maxim Integrated's commitment to quality is evident in the MAX115EAX, offering designers and engineers a reliable ADC solution that combines high performance with ease of use. Whether you're developing sophisticated medical devices or robust industrial control systems, the MAX115EAX is engineered to meet the stringent requirements of your next-generation applications.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1249 $72.2498
4+ $29.6419 $118.5676
7+ $28.7156 $201.0092
9+ $27.7893 $250.1037
11+ $26.8630 $295.4930
15+ $24.0841 $361.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess