EN
  • EN
  • DE

CXA1279BS

Part No CXA1279BS
Manufacturer Sony
Catalog END - OF - LIFE
Description TV SOUND PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1163749-CXA1279BS
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA1279BS CAD Model

Description

The Sony CXA1279BS is a single-chip signal processor IC designed for CCD (Charge-Coupled Device) cameras. It integrates several key functions necessary for processing the signal generated by a CCD image sensor, contributing to a compact and efficient camera design.

Applications

  • CCD Cameras
  • Surveillance Cameras
  • Image processing equipment
  • Video recorders

Features

  • CCD signal processing: The IC is designed to directly interface with and process the output of a CCD image sensor.
  • CDS (Correlated Double Sampling): It incorporates a CDS circuit to reduce noise, particularly reset noise, inherent in CCD sensors. This improves the signal-to-noise ratio of the image.
  • AGC (Automatic Gain Control): An AGC amplifier is included to automatically adjust the signal level to optimize the dynamic range.
  • Black level clamp: A black level clamp circuit stabilizes the black level of the video signal, ensuring consistent image brightness.
  • On-chip timing generator: The CXA1279BS includes a timing generator to provide the necessary clock signals for the CCD sensor and other internal circuits.
  • Compact package: It's offered in a small surface-mount package, facilitating compact camera designs.

Benefits

  • Improved image quality: The CDS and AGC features contribute to a clearer, less noisy image with better dynamic range.
  • Simplified camera design: Integration of multiple functions reduces the component count and simplifies the circuit design.
  • Reduced noise: CDS effectively reduces noise resulting in clearer images.
  • Compact camera size: The small package allows for smaller camera form factors.
  • Stable image brightness: Black level clamp maintains stable brightness level.

Additional Details

The CXA1279BS typically requires a single power supply. The specific voltage requirements, clock frequencies, and other parameters can be found in the device datasheet.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess