EN
  • EN
  • DE

MAX111BCAP

Part No MAX111BCAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211947-MAX111BCAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX111BCAP CAD Model

Description

The MAX111BCAP, from Maxim Integrated, is a high-performance, low-power, serial 16-bit analog-to-digital converter (ADC) that offers exceptional performance and precision for a wide range of data acquisition and control applications. This device is designed to provide superior accuracy and speed, making it an ideal solution for medical, industrial, and instrumentation systems where precise measurements are critical.

Key Features

  • Resolution: 16-bit resolution ensures high precision in measurement, capturing minute variations in input signals.
  • Sampling Rate: Offers a fast sampling rate, which is crucial for capturing rapid signal changes and for applications that require real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX111BCAP is suitable for battery-operated devices and other applications where power conservation is essential.
  • Serial Interface: Features a serial interface that simplifies integration with microcontrollers and reduces the need for extensive wiring, saving space and cost.
  • Internal Reference: Comes with an integrated reference voltage, eliminating the need for external components and ensuring stable performance across various conditions.
  • Wide Input Range: Supports a broad range of input signals, providing flexibility in various application scenarios.
  • Temperature Range: Operates across an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The MAX111BCAP is versatile and can be employed in multiple sectors, including:

  • Medical instrumentation, such as ECG or blood analysis equipment
  • Process control and industrial automation systems
  • Portable and handheld devices
  • Data acquisition systems
  • Scientific and laboratory instruments

Conclusion

Maxim Integrated's MAX111BCAP is a robust ADC solution that offers the precision, speed, and efficiency required for sophisticated measurement tasks. Its integration-friendly design and comprehensive feature set make it an excellent choice for developers and engineers looking to enhance their systems' performance with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess