The NXP TDA8762M is a state-of-the-art high-speed 10-bit analog-to-digital converter (ADC) designed to deliver exceptional performance for a wide range of applications. Ideal for use in digital video processing, imaging systems, and high-speed data acquisition, the TDA8762M offers a perfect blend of speed, precision, and reliability.
Key Features
- High-Speed Performance: With a conversion rate of up to 40 megasamples per second (MSPS), the TDA8762M ensures rapid data processing, making it suitable for high-resolution video and imaging tasks.
- 10-Bit Resolution: The device provides a 10-bit resolution, enabling precise digital representation of analog signals, crucial for applications where detail and accuracy are paramount.
- Low Power Consumption: Designed with efficiency in mind, the TDA8762M operates with a low power consumption, reducing the thermal footprint and making it ideal for power-sensitive applications.
- Flexible Reference Voltage: It features an adjustable reference voltage, allowing users to set the desired input range for their specific application needs.
- Differential Inputs: The inclusion of differential inputs minimizes common-mode noise, thereby enhancing the signal integrity and overall performance of the system.
- Compact Package: The TDA8762M comes in a small-footprint package, making it easy to integrate into space-constrained designs without compromising functionality.
Applications
The versatility of the NXP TDA8762M ADC makes it an ideal choice for a broad spectrum of applications, including:
- Professional video equipment
- High-resolution imaging systems
- Medical imaging devices
- Test and measurement instruments
- Digital communication systems
Technical Specifications
- Resolution: 10 bits
- Maximum Sampling Rate: 40 MSPS
- Analog Input Frequency: Up to 70 MHz
- Power Supply: 5 V
- Package: LQFP44
Overall, the NXP TDA8762M is a robust, high-speed ADC that offers designers the performance and flexibility needed to meet the demands of modern high-speed data conversion applications.