EN
  • EN
  • DE

MAX11081GUU/V+T

Part No MAX11081GUU/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion 3.3V Automotive 38-Pin TSSOP T/R / IC FAULT MON BATT 12CH 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 785216-MAX11081GUU/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11081
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX11081GUU/V+T CAD Model

Description

Maxim Integrated's MAX11081GUU/V+T Precision Data Converter

The MAX11081GUU/V+T is a state-of-the-art, high-precision data converter from Maxim Integrated, designed to cater to the demanding requirements of advanced industrial, medical, and automation applications. This versatile product offers a unique combination of performance, reliability, and flexibility, making it an ideal choice for engineers and designers looking for accurate data acquisition solutions.

Key Features

  • High Precision: The MAX11081GUU/V+T boasts exceptional accuracy and low noise performance, ensuring that the data captured is a true representation of the analog signal.
  • Multiple Channels: It features multiple analog input channels, providing the capability to monitor various sensors simultaneously, which is critical for complex systems monitoring.
  • Integrated Features: With built-in features such as a multiplexer, sample-and-hold circuit, and serial interface, this converter simplifies design and reduces the need for additional components.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency in modern electronics, and the MAX11081GUU/V+T is designed to operate with minimal power draw.
  • Robust Package: Enclosed in a durable package, the product is built to withstand harsh industrial environments, ensuring long-term reliability and stability.

Applications

The MAX11081GUU/V+T is well-suited for a wide range of applications, including but not limited to:

  • Process Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Automation

Technical Specifications

At the heart of the MAX11081GUU/V+T lies a high-resolution ADC (Analog-to-Digital Converter) that ensures precision measurements. The device operates over a wide supply voltage range, accommodating various system requirements. The digital interface is designed for seamless integration with microcontrollers and digital signal processors.

Maxim Integrated's dedication to quality and performance is evident in the MAX11081GUU/V+T. With its robust design and cutting-edge technology, this product is set to be a key component in precision data conversion applications, providing designers with a reliable and efficient solution for their data acquisition needs.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess