EN
  • EN
  • DE

MAX11054ECB+T

Part No MAX11054ECB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Mounting Style SMD
Family Part Number MAX11054
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 700930-MAX11054ECB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11054ECB+T CAD Model

Description

The MAX11054ECB+T is a high-performance, multichannel, simultaneous-sampling, 16-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and stability, making it an ideal choice for advanced industrial, medical, and communication applications where precise data acquisition is critical.

Key Features

  • Simultaneous Sampling: The MAX11054ECB+T features simultaneous sampling across multiple channels, ensuring accurate time-domain representation of the signals.
  • High Resolution: With 16-bit resolution, it provides high precision measurements, allowing for the detection of very small signal changes.
  • Multiple Channels: This ADC offers several differential input channels, providing flexibility for various measurement configurations.
  • High-Speed Interface: The device includes a high-speed serial interface that supports daisy-chaining of multiple devices, facilitating the design of complex data acquisition systems.

Applications

The MAX11054ECB+T is suitable for a wide range of applications, including:

  • Automated test equipment (ATE)
  • Data acquisition systems (DAS)
  • Power grid monitoring
  • Medical imaging
  • Industrial process control

Technical Specifications

Parameter Value Resolution 16-bit Number of Channels Multiple Sampling Rate Up to 200ksps Interface Serial (SPI/QSPI/MICROWIRE) Supply Voltage 2.7V to 3.6V

The MAX11054ECB+T is available in a compact package and is specified over the extended industrial temperature range. Its robust design and advanced features ensure reliable performance in demanding environments.

Maxim Integrated's commitment to quality and innovation makes the MAX11054ECB+T a premier choice for developers seeking to integrate high-precision ADCs into their designs. This product exemplifies Maxim's expertise in creating components that enhance the accuracy and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess