EN
  • EN
  • DE

MAX1104EUA+

Part No MAX1104EUA+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC 8BIT 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 59 / 55
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX1104
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 700928-MAX1104EUA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1104EUA+ CAD Model

Description

Maxim Integrated MAX1104EUA+ Product Overview

The MAX1104EUA+ is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This compact ADC comes in an 8-pin µMAX package, making it ideal for space-constrained applications without compromising on functionality.

With its advanced design, the MAX1104EUA+ offers an impressive sampling rate of up to 200ksps (kilo-samples per second), allowing for accurate and rapid conversion of analog signals to digital data. This makes it suitable for use in medical instruments, industrial control systems, and data acquisition devices where precise measurements are critical.

Key Features

  • High Resolution: The device boasts a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Single-Supply Operation: It operates from a single 2.7V to 3.6V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The MAX1104EUA+ is designed for low-power operation, consuming just 1.1mA at the full sampling rate, which is ideal for battery-powered and portable devices.
  • Internal Reference: An integrated reference voltage simplifies the design by eliminating the need for external components.
  • Flexible Input Range: The input range is programmable, allowing users to optimize the converter for their specific signal levels.
  • No Pipeline Delay: The ADC features no pipeline delay, also known as latency, which is crucial for control loop and real-time applications.

Applications

The versatility of the MAX1104EUA+ makes it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Battery-Powered Devices

In summary, the MAX1104EUA+ from Maxim Integrated is a robust and precise ADC offering high resolution and speed in a small package, making it a top choice for designers seeking to balance performance with space and power constraints.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Rohm Semiconductor
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess