EN
  • EN
  • DE

MAX1046EWE

Part No MAX1046EWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700882-MAX1046EWE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1046EWE CAD Model

Description

The MAX1046EWE is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision and efficiency in a wide range of applications. This ADC features a 4-channel single-ended or 2-channel differential input, making it versatile for various data acquisition tasks.

Key Features

  • High Resolution: The 10-bit resolution ensures detailed and accurate digital representation of the analog input signal.
  • Multiple Input Channels: With 4 single-ended or 2 differential input channels, the MAX1046EWE provides flexibility for monitoring several signals simultaneously.
  • Low Power Consumption: Designed for battery-powered and portable applications, this ADC minimizes power usage, extending the operational life of your device.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, enabling fast data communication with microcontrollers or digital signal processors.
  • Programmable Sample Rate: Users can set the sampling rate according to their specific application requirements, optimizing performance and power usage.
  • Internal Reference: The built-in reference voltage ensures stable and accurate conversion results, reducing the need for external components.

Applications

The MAX1046EWE is ideal for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

Package and Availability

The device is available in a 16-pin WSOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures the availability of the MAX1046EWE, catering to both small-scale projects and large-volume industrial needs.

Conclusion

With its combination of high-resolution ADC conversion, multiple input channels, low power consumption, and flexible interfacing options, the MAX1046EWE from Maxim Integrated stands out as an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess