EN
  • EN
  • DE

LM4050CEM3-4.1+T

Part No LM4050CEM3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 15mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Number of Pins 3
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1070114-LM4050CEM3-4.1+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4050CEM3-4.1+T CAD Model

Description

Maxim Integrated LM4050CEM3-4.1+T Precision Micropower Shunt Voltage Reference

The LM4050CEM3-4.1+T from Maxim Integrated is a high-precision, micropower shunt voltage reference that offers a fixed reverse breakdown voltage of 4.1V with a tight tolerance. It is designed to operate under a wide current range of 60µA to 15mA, providing a stable and precise reference voltage for various applications, including portable battery-powered devices, power supplies, and data acquisition systems.

This voltage reference component comes in a small 3-pin SOT-23 package, making it an excellent choice for space-constrained applications. The LM4050CEM3-4.1+T ensures low dynamic impedance and excellent temperature stability, thanks to its bandgap circuit design. It is characterized for operation over the full industrial temperature range of -40°C to +85°C, which makes it suitable for use in harsh environments.

Key Features:

  • Fixed 4.1V Output: Offers a precise 4.1V reference voltage, which is ideal for 5V systems and other applications requiring a 4.1V reference.
  • Low Temperature Coefficient: Ensures minimal deviation over temperature variations, providing a stable output for critical applications.
  • Wide Operating Current Range: Can be used across a broad range of current conditions from 60µA to 15mA, providing flexibility in design.
  • High Accuracy: Features a tight tolerance level, thereby reducing error in the system and increasing overall reliability.
  • Low Power Consumption: Its micropower operation makes it an ideal choice for battery-powered and portable devices, helping to extend battery life.
  • Compact Package: The small SOT-23 package is perfect for applications where board space is at a premium.

Applications for the LM4050CEM3-4.1+T include but are not limited to power management systems, data converters, precision current sources, and battery-operated equipment. Its high precision and low power consumption make it a versatile component for engineers looking to enhance the performance and reliability of their electronic designs.

With its robust design and high accuracy, the LM4050CEM3-4.1+T represents a reliable solution for maintaining a stable voltage reference in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess